Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK753R1-40E,127 BUK753R1-40E,127

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025234-BUK753R1-40E ,127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 234W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 79nC @ 10V Max Input Capacitance: 6200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025234-BUK753R1-40E ,127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 234W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 79nC @ 10V Max Input Capacitance: 6200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK753R1-40E,127 - 1025234-BUK753R1-40E,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK753R1-40E,127
1025234-BUK753R1-40E,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK753R1-40E,127 1025234-BUK753R1-40E,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025234-BUK753R1-40E ,127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 234W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 79nC @ 10V Max Input Capacitance: 6200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.1 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025234-BUK753R1-40E,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 234W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 79nC @ 10V
Max Input Capacitance: 6200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.1 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-BUK753R1-40E,127
40V 100A MOSFET Transistor 278-BUK753R1-40E,127
MOSFET N-CH 40V 100A TO220AB Product overview: BUK753R1-40E,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK753R1-40E,127 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A TO220AB Product overview: BUK753R1-40E,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK753R1-40E,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BUK753R1-40E,127 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7236-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7236-ND
Single FETs, MOSFETs 1727-7236-ND
N-Channel 40V 100A (Tc) 234W (Tc) Through Hole TO-220AB

N-Channel 40V 100A (Tc) 234W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, 100A/to220Ab Rohs Compliant Nexperia - 23AJ5968 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, 100A/to220Ab Rohs Compliant Nexperia
23AJ5968
Mosfet, Aec-Q101, N-Ch, 40V, 100A/to220Ab Rohs Compliant Nexperia 23AJ5968
MOSFET, AEC-Q101, N-CH, 40V, 100A/TO220AB ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 40V, 100A/TO220AB ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK753R1-40E,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK753R1-40E,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK753R1-40E,127
MOSFET N-CH 40V 100A TO220AB

MOSFET N-CH 40V 100A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1025234-BUK753R1-40E,127 278-BUK753R1-40E,127 BUK753R1-40E,127 1727-7236-ND 23AJ5968 BUK753R1-40E,127
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK753R1-40E,127 40V 100A MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 40V, 100A/to220Ab Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
PD 234000 milliwatts 234000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data