Littelfuse, Inc. 150V Automotive Qualified Ultra Junction X4-Class Power MOSFETs IXTP100N15X4A

Description
These IXTP100N15X4A devices are developed using a charge compensation principle and proprietary process technology, resulting in Power MOSFETs with significantly reduced resistance RDS(on) and gate charge Qg. A low on-state resistance reduces the conduction losses; it also lowers the energy stored in the output capacitance, minimizing the switching losses. A low gate charge results in higher efficiency at light loads as well as lower gate drive requirements. In addition, these MOSFETs are avalanche rated and exhibit a superior dv/dt performance. Also due to the positive temperature coefficient of their on-state resistance, they can be operated in parallel to meet higher current requirements. AEC-Q101 Qualified for automotive applications Low on-resistance RDS(ON)and gate charge Qg dv/dt ruggedness Avalanche capability International standard packages
Datasheet
Description
These IXTP100N15X4A devices are developed using a charge compensation principle and proprietary process technology, resulting in Power MOSFETs with significantly reduced resistance RDS(on) and gate charge Qg. A low on-state resistance reduces the conduction losses; it also lowers the energy stored in the output capacitance, minimizing the switching losses. A low gate charge results in higher efficiency at light loads as well as lower gate drive requirements. In addition, these MOSFETs are avalanche rated and exhibit a superior dv/dt performance. Also due to the positive temperature coefficient of their on-state resistance, they can be operated in parallel to meet higher current requirements. AEC-Q101 Qualified for automotive applications Low on-resistance RDS(ON)and gate charge Qg dv/dt ruggedness Avalanche capability International standard packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V Automotive Qualified Ultra Junction X4-Class Power MOSFETs - IXTP100N15X4A - Littelfuse, Inc.
Rosemont, IL, United States
150V Automotive Qualified Ultra Junction X4-Class Power MOSFETs
IXTP100N15X4A
150V Automotive Qualified Ultra Junction X4-Class Power MOSFETs IXTP100N15X4A
These IXTP100N15X4A devices are developed using a charge compensation principle and proprietary process technology, resulting in Power MOSFETs with significantly reduced resistance RDS(on) and gate charge Qg. A low on-state resistance reduces the conduction losses; it also lowers the energy stored in the output capacitance, minimizing the switching losses. A low gate charge results in higher efficiency at light loads as well as lower gate drive requirements. In addition, these MOSFETs are avalanche rated and exhibit a superior dv/dt performance. Also due to the positive temperature coefficient of their on-state resistance, they can be operated in parallel to meet higher current requirements. AEC-Q101 Qualified for automotive applications Low on-resistance RDS(ON)and gate charge Qg dv/dt ruggedness Avalanche capability International standard packages

These IXTP100N15X4A devices are developed using a charge compensation principle and proprietary process technology, resulting in Power MOSFETs with significantly reduced resistance RDS(on) and gate charge Qg. A low on-state resistance reduces the conduction losses; it also lowers the energy stored in the output capacitance, minimizing the switching losses. A low gate charge results in higher efficiency at light loads as well as lower gate drive requirements. In addition, these MOSFETs are avalanche rated and exhibit a superior dv/dt performance. Also due to the positive temperature coefficient of their on-state resistance, they can be operated in parallel to meet higher current requirements. AEC-Q101 Qualified for automotive applications Low on-resistance RDS(ON)and gate charge Qg dv/dt ruggedness Avalanche capability International standard packages

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTP100N15X4A
Product Name 150V Automotive Qualified Ultra Junction X4-Class Power MOSFETs
Package Type TO-220; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Igbt Module, 2.6V, 35A; Continuous Collector Current Fuji Electric - 56P5498 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details
30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
View Details
Bipolar Transistors - 1219943 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details