Littelfuse, Inc. 100V - 1200V N-Channel Standard Power MOSFETs IXTP06N120P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTP06N120P is an N-channel enhancement mode MOSFET rated for 1200 V drain-source voltage and 0.6 A continuous drain current, housed in a TO-220 package. It features an on-state resistance of 27 to 34 Ω at 25 °C, an avalanche energy rating of 50 mJ, and a maximum junction temperature of 150 °C. The device is avalanche rated with a dV/dt capability of 10 V/ns and a fast intrinsic rectifier. Thermal resistance from junction to case is 0.50 °C/W and the gate charge is 7.8 nC. It is suited for DC-DC converters, switch-mode power supplies, motor drives, and high-voltage pulse applications.

Datasheet Summary
Powered by GS/AI

The IXTP06N120P is an N-channel enhancement mode MOSFET rated for 1200 V drain-source voltage and 0.6 A continuous drain current, housed in a TO-220 package. It features an on-state resistance of 27 to 34 Ω at 25 °C, an avalanche energy rating of 50 mJ, and a maximum junction temperature of 150 °C. The device is avalanche rated with a dV/dt capability of 10 V/ns and a fast intrinsic rectifier. Thermal resistance from junction to case is 0.50 °C/W and the gate charge is 7.8 nC. It is suited for DC-DC converters, switch-mode power supplies, motor drives, and high-voltage pulse applications.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Standard Power MOSFETs - IXTP06N120P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Standard Power MOSFETs
IXTP06N120P
100V - 1200V N-Channel Standard Power MOSFETs IXTP06N120P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 0.6A 1200V 34ohm MOSFET Transistor
278-IXTP06N120P
N-Channel 0.6A 1200V 34ohm MOSFET Transistor 278-IXTP06N120P
Power Field-Effect Transistor, 0.6A I(D), 1200V, 34ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP06N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.6A, 1200V, 34ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.6A, 1200V, 34ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP06N120P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 0.6A I(D), 1200V, 34ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, TO-220, 3 PIN Product overview: IXTP06N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.6A, 1200V, 34ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.6A, 1200V, 34ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP06N120P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP06N120P 278-IXTP06N120P
Product Name 100V - 1200V N-Channel Standard Power MOSFETs N-Channel 0.6A 1200V 34ohm MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810017SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
P-Channel 40V 64A 10V MOSFET Transistor - 2088-BUK6Y14-40P - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
2 suppliers