Littelfuse, Inc. Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Standard - Series: Polar™ - IXTP05N100P IXTP05N100P

Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Datasheet
Description
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Standard - Series: Polar™ - IXTP05N100P - IXTP05N100P - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Standard - Series: Polar™ - IXTP05N100P
IXTP05N100P
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Standard - Series: Polar™ - IXTP05N100P IXTP05N100P
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTP05N100P
Product Name Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel Standard - Series: Polar™ - IXTP05N100P
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M2H - AIMDQ75R060M2H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
60 V, 1 A PNP medium power transistors - BC52PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253328-DRV8353RSRGZR - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details