The IXTH75N10 is a 100 V N-channel enhancement mode MOSFET in a TO-247 AD package, designed for high-power switching applications such as DC-DC converters, synchronous rectification, and AC motor control. It has a continuous drain current of 75 A at 25 °C and a maximum on-resistance of 20 mΩ at 10 V gate drive. The device features a low package inductance, unclamped inductive switching (UIS) rating, and fast intrinsic body diode. The case-to-junction thermal resistance is 0.42 K/W, and it operates from -55 °C to 150 °C. It meets international standard package dimensions and is rated for a maximum lead temperature of 10 °C at 1.6 mm from the case for 10 seconds during soldering.
The High Voltage series of N-Channel Standard MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, and current regulators. Advantages: Easy to mount Space savings High power density International standard packages Fast switching times Avalanche rated Rugged Polysilicon Gate Cell structure Ultra-low RDS(on)
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | IXTH75N10 |
| Product Name | 100V - 1500V N-Channel Standard Power MOSFETs |
| Polarity | N-Channel |