Littelfuse, Inc. 2000V - 3000V N-Channel Standard Power MOSFETs IXTH1R4N250P3

Description
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON
Description
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTH1R4N250P3 is an N-channel enhancement mode power MOSFET designed for high-voltage switching applications such as power supplies, capacitor discharge, pulse circuits, and laser and X-ray generation systems. It is packaged in a TO-247 case with a weight of 6 g and a mounting torque of 1.13 Nm. The device has a maximum drain-source voltage of 2500 V, a continuous drain current of 1.4 A at 25°C, and a drain-source on-resistance of 28 Ω at 10 V gate-source voltage and 0.7 A drain current. It features a fast intrinsic diode with a forward voltage of 1.5 V and a reverse recovery charge of 16.7 μC. The junction temperature range is -55°C to 150°C, and the thermal resistance from junction to case is 0.64 °C/W. The device is rated for a maximum lead temperature of 260°C for 10 seconds during soldering.

Datasheet Summary
Powered by GS/AI

The IXTH1R4N250P3 is an N-channel enhancement mode power MOSFET designed for high-voltage switching applications such as power supplies, capacitor discharge, pulse circuits, and laser and X-ray generation systems. It is packaged in a TO-247 case with a weight of 6 g and a mounting torque of 1.13 Nm. The device has a maximum drain-source voltage of 2500 V, a continuous drain current of 1.4 A at 25°C, and a drain-source on-resistance of 28 Ω at 10 V gate-source voltage and 0.7 A drain current. It features a fast intrinsic diode with a forward voltage of 1.5 V and a reverse recovery charge of 16.7 μC. The junction temperature range is -55°C to 150°C, and the thermal resistance from junction to case is 0.64 °C/W. The device is rated for a maximum lead temperature of 260°C for 10 seconds during soldering.

Suppliers

Company
Product
Description
Supplier Links
2000V - 3000V N-Channel Standard Power MOSFETs - IXTH1R4N250P3 - Littelfuse, Inc.
Rosemont, IL, United States
2000V - 3000V N-Channel Standard Power MOSFETs
IXTH1R4N250P3
2000V - 3000V N-Channel Standard Power MOSFETs IXTH1R4N250P3
Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON

Polar3™ Standard Power MOSFETs are suitable for a wide variety of power switching systems, including high-voltage power supplies, capacitor discharge circuits, pulse circuits, laser and x-ray generation systems, high-voltage automated test equipment, and energy tapping applications from the power grid. Due to the positive temperature coefficient of their on-state resistance, these high-voltage Power MOSFETs can be operated in parallel, thereby eliminating the need for lower voltage, series-connected devices and enabling cost-effective power systems. Other benefits include component reduction in gate drive circuitry, simpler design, improved reliability, and PCB space saving. Advantages: Easy to mount Space savings High power density Proprietory high-voltage packages High blocking voltage Positive temperature coefficient of RDSON

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXTH1R4N250P3
Product Name 2000V - 3000V N-Channel Standard Power MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704ASCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
MOSFETs - 1220609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; Sot-223
View Details