Littelfuse, Inc. 100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTH16N20D2

Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet
Description
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V - 1700V N-Channel Depletion Mode Power MOSFETs - IXTH16N20D2 - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1700V N-Channel Depletion Mode Power MOSFETs
IXTH16N20D2
100V - 1700V N-Channel Depletion Mode Power MOSFETs IXTH16N20D2
As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

As opposed to the enhancement-mode MOSFETs, these depletion-mode devices operate in a ‘normally-on’ mode, requiring zero turn-on voltage at the gate terminal. With blocking voltages up to 1700V and low drain-to-source resistances they provide simplified control and reduced power dissipation in systems that are continuously “on” (emergency or burglar alarms, for instance). Normally on operation Linear mode tolerant Low RDS(on) Useable body diode Internal standard packages UL 94 V-0 Flammability qualified (molding epoxies)

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 16A, 150Deg C, 695W; Channel Type Littelfuse - 03AH1472 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 16A, 150Deg C, 695W; Channel Type Littelfuse
03AH1472
Mosfet, N-Ch, 200V, 16A, 150Deg C, 695W; Channel Type Littelfuse 03AH1472
MOSFET, N-CH, 200V, 16A, 150DEG C, 695W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 16A, 150DEG C, 695W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, 16A, 200V, 695W, To-247 Rohs Compliant Littelfuse - 29AK0470 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 16A, 200V, 695W, To-247 Rohs Compliant Littelfuse
29AK0470
Mosfet, 16A, 200V, 695W, To-247 Rohs Compliant Littelfuse 29AK0470
MOSFET, 16A, 200V, 695W, TO-247 ROHS COMPLIANT: YES

MOSFET, 16A, 200V, 695W, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH16N20D2 03AH1472 29AK0470
Product Name 100V - 1700V N-Channel Depletion Mode Power MOSFETs Mosfet, N-Ch, 200V, 16A, 150Deg C, 695W; Channel Type Littelfuse Mosfet, 16A, 200V, 695W, To-247 Rohs Compliant Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 989769-DRV8301DCA - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details