The IXTF1N450 is an N-channel enhancement mode MOSFET designed for high-voltage applications up to 4500 V, with a continuous drain current of 0.9 A at 25°C and a maximum pulsed drain current of 3.0 A. It features an ISOPLUS i4-Pak™ package with an electrically isolated tab, weighs 6 g, and supports a maximum lead temperature of 300°C for soldering. The device has a maximum RDS(on) of 80 Ω at VGS = 10 V and ID = 50 mA, and thermal resistance from junction to case of 0.77 °C/W. It meets UL 94 V-0 flammability classification and offers 4500 V~ electrical isolation. Operating junction temperature ranges from -55 °C to +150 °C. Applications include high-voltage power supplies, capacitor discharge, pulse circuits, and laser and X-ray generation systems.
The Very High Voltage series of N-Channel Standard MOSFETs are specifically designed to address demanding, fast-switching power conversion applications requiring very high blocking voltages up to 4.5kV. Thanks to the positive temperature coefficient of their on-state resistance, these very high voltage MOSFETs are ideally suited for parallel device operation, which provides cost-effective solutions compared to series-connected, lower-voltage MOSFET ones. This also results in reduction in the associated gate drive circuitry, further simplifying the design, saving PCB board space, and improving the reliability of the overall system. Advantages: Easy to mount Space savings High power density High blocking voltage Proprietary high voltage ISOPLUS™ packages Up to 4.5 kV electrical isolation (DCB) UL 94 V-0 Flammability qualified (molding epoxies)
Power Field-Effect Transistor, Product overview: IXTF1N450 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTF1N450 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 4.5KV, 0.9A, ISOPLUS-I4; Channel Type:N Channel; Drain Source Voltage Vds:4.5kV; Continuous Drain Current Id:900mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:6V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTF1N450 | 278-IXTF1N450 | 25AJ5486 |
| Product Name | 2500V - 4700V N-Channel Standard Power MOSFETs | MOSFET Transistor | Mosfet, N-Ch, 4.5Kv, 0.9A, Isoplus-I4; Channel Type Littelfuse |
| Polarity | N-Channel |