Nexperia B.V. Dual N-channel 40 V, 25 mOhm standard level MOSFET BUK7K25-40E,115

Description
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel TrenchMOS FET in an LFPAK56D (SOT1205) package for automotive applications, rated for 40 V drain-source voltage and 27 A continuous drain current at 25 °C mounting base temperature, with a maximum junction temperature of 175 °C and a typical on-state resistance of 21.25 mΩ at 25 °C. The device is AEC-Q101 compliant, repetitively avalanche-rated, and features a true standard level gate with a threshold voltage of at least 1 V at 175 °C.

Datasheet Summary
Powered by GS/AI

Dual N-channel TrenchMOS FET in an LFPAK56D (SOT1205) package for automotive applications, rated for 40 V drain-source voltage and 27 A continuous drain current at 25 °C mounting base temperature, with a maximum junction temperature of 175 °C and a typical on-state resistance of 21.25 mΩ at 25 °C. The device is AEC-Q101 compliant, repetitively avalanche-rated, and features a true standard level gate with a threshold voltage of at least 1 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 40 V, 25 mOhm standard level MOSFET - BUK7K25-40E,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 40 V, 25 mOhm standard level MOSFET
BUK7K25-40E,115
Dual N-channel 40 V, 25 mOhm standard level MOSFET BUK7K25-40E,115
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) of greater than 1 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1325278-BUK7K25-40E,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1325278-BUK7K25-40E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1325278-BUK7K25-40E,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325278-BUK7K25-40E, 115 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 27A Rds On (Max) @ Id, Vgs: 25mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power - Max: 32W Supplier Device Package: LFPAK56D Gate Charge (Qg) (Max) @ Vgs: 7.9nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 525pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1205, 8-LFPAK56 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-9895-2-ND,934066 991115,568-9895-1-ND ,568-9895-2,BUK7K254 0E115,568-9895-6-ND, 568-9895-1,1727-7265 -1,568-9895-6,1727-7 265-2,1727-7265-6 Base Product Number: BUK7K25 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325278-BUK7K25-40E,115
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 27A
Rds On (Max) @ Id, Vgs: 25mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power - Max: 32W
Supplier Device Package: LFPAK56D
Gate Charge (Qg) (Max) @ Vgs: 7.9nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 525pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1205, 8-LFPAK56
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-9895-2-ND,934066991115,568-9895-1-ND,568-9895-2,BUK7K2540E115,568-9895-6-ND,568-9895-1,1727-7265-1,568-9895-6,1727-7265-2,1727-7265-6
Base Product Number: BUK7K25
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7265-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7265-2-ND
FET, MOSFET Arrays 1727-7265-2-ND
Mosfet Array 2 N-Channel (Dual) 40V 27A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 27A 32W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7265-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7265-6-ND
FET, MOSFET Arrays 1727-7265-6-ND
Mosfet Array 2 N-Channel (Dual) 40V 27A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 27A 32W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7265-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7265-1-ND
FET, MOSFET Arrays 1727-7265-1-ND
Mosfet Array 2 N-Channel (Dual) 40V 27A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 27A 32W Surface Mount LFPAK56D

Buy Now Datasheet
Singapore, Singapore
40V 27A MOSFET Transistor
289-BUK7K25-40E,115
40V 27A MOSFET Transistor 289-BUK7K25-40E,115
MOSFET 2N-CH 40V 27A LFPAK56D Product overview: BUK7K25-40E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K25-40E,115 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 27A LFPAK56D Product overview: BUK7K25-40E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K25-40E,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - BUK7K25-40E,115 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK7K25-40E,115
FET, MOSFET Arrays BUK7K25-40E,115
MOSFET 2N-CH 40V 27A LFPAK56D

MOSFET 2N-CH 40V 27A LFPAK56D

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7K25-40E,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7K25-40E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7K25-40E,115
MOSFET 2N-CH 40V 27A LFPAK56D

MOSFET 2N-CH 40V 27A LFPAK56D

Supplier's Site
Mosfet, Dual N-Ch, 40V, 27A, Lfpak56D Rohs Compliant Nexperia - 23AJ5967 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, 27A, Lfpak56D Rohs Compliant Nexperia
23AJ5967
Mosfet, Dual N-Ch, 40V, 27A, Lfpak56D Rohs Compliant Nexperia 23AJ5967
MOSFET, DUAL N-CH, 40V, 27A, LFPAK56D ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 40V, 27A, LFPAK56D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7K25-40E,115 1325278-BUK7K25-40E,115 1727-7265-2-ND 289-BUK7K25-40E,115 BUK7K25-40E,115 BUK7K25-40E,115 23AJ5967
Product Name Dual N-channel 40 V, 25 mOhm standard level MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays 40V 27A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 40V, 27A, Lfpak56D Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
IDSS 27000 milliamps 27000 milliamps
VGS(off) 20 volts
PD 32 milliwatts 32 milliwatts
Unlock Full Specs
to access all available technical data