The IXTA96P085T is a P-channel enhancement mode MOSFET rated for 85 V drain-to-source voltage and 96 A continuous drain current at 25°C, designed for high-side switching, DC choppers, and battery charger applications. It is available in a TO-263 AA (D2PAK) package with dimensions of 9.65 mm maximum width and 15.88 mm maximum length, weighing 2.5 g. The device features a maximum on-resistance of 13 mΩ at V_GS = -10 V and I_D = 48 A, an avalanche energy rating of 1 J, and an integrated fast intrinsic diode. It is qualified with an extended FBSOA and supports operating junction temperatures from -55°C to +150°C. The package is RoHS compliant and meets International Standard packaging requirements.
Trans MOSFET P-CH 85V 96A 3-Pin(2+Tab) D2PAK Product overview: IXTA96P085T-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 96A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85V, 96A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA96P085T-TRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTA96P085T-TRL |
| Product Name | 85V 96A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |