The LMG1025QDEETQ1 is an automotive-grade, low-side GaN and MOSFET driver in a 2mm × 2mm WSON-6 package with wettable flanks, designed for high-frequency applications such as LIDAR and DC/DC conversion. It features a single 5V supply, 7A peak source and 5A peak sink drive current, 1.25ns minimum input pulse width, 2.6ns typical rising propagation delay, 2.9ns typical falling propagation delay, and 300ps typical pulse distortion. The device includes undervoltage lockout and over-temperature protection, and meets AEC-Q100 Grade 1 qualifications. It is available in a 250-piece small tape and reel packaging.
Manufacturer: Texas Instruments
Win Source Part Number: 877592-LMG1025QDEETQ
Series: Automotive, AEC-Q100
Features: Gate Driver IC
Package: Reel - TR
Family Name: LMG1025
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LMG1025QDEETQ1CT
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 877592-LMG1025QDEETQ1 |
| Product Name | PMIC - PMIC - Gate Drivers - LMG1025QDEETQ1 |
| Package Type | SOT3 |