N-channel enhancement mode MOSFET for high-current switching applications, rated at 200 V drain-source breakdown voltage and 86 A continuous drain current. Packaged in a TO-263 (D2PAK) mounting style with a thermal resistance from junction to case of 0.27 °C/W. Features avalanche capability, low on-resistance of 33 mΩ at 25 °C, and an integrated fast intrinsic rectifier. Complies with RoHS standards. Operating junction temperature range is -55 °C to 175 °C.
Trans MOSFET N-CH 200V 86A 3-Pin(2+Tab) D2PAK T/R Product overview: IXTA86N20T-TRL from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA86N20T-TRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXTA86N20T-TRL |
| Product Name | 200V 86A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 200 volts |
| PD | 550000 milliwatts |