The IXTA76N25T is an N-channel enhancement mode MOSFET designed for high-speed power switching in applications such as DC-DC converters, battery chargers, and AC motor drives. It is packaged in a TO-263AA case with a weight of 2.5 g and features a drain-source breakdown voltage of 250 V and a continuous drain current of 76 A at 25°C. The device has a maximum on-resistance of 44 mΩ at VGS = 10 V and ID = 38 A, and is avalanche rated with a single-pulse energy rating of 1.5 J. It supports a junction temperature range from -55°C to +150°C and has a thermal resistance from junction to case of 0.27 °C/W. The package includes a drain tab for efficient heat dissipation and meets standard mechanical mounting requirements for TO-263 packages.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(ON), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Power Field-Effect Transistor, 76A I(D), 250V, 0.039ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: IXTA76N25T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 76A, 250V, 0.039ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 76A, 250V, 0.039ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA76N25T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA76N25T | 278-IXTA76N25T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | N-Channel 76A 250V 0.039ohm MOSFET Transistor |
| Polarity | N-Channel |