The IXTA75N10P is an N-channel enhancement mode MOSFET rated for 100 V drain-source voltage and 75 A continuous drain current, designed for high-power switching applications. It is packaged in a TO-263 case with a weight of 3 g and features an avalanche energy rating of 30 mJ at 25°C. The device has a maximum on-state resistance of 25 mΩ at 25°C and 10 V gate-source voltage, with a gate charge of 74 nC. It is rated for operation from -55°C to 175°C junction temperature and meets avalanche and unclamped inductive switching requirements. The package provides low inductance and is RoHS compliant.
Polar™ Standard Power MOSFETs are tailored to provide designers with a device solution that offers the best compromise between performance and cost. These devices incorporate the Polar technology platform to achieve low on-state resistances (Rdson). Polar Standard MOSFETs feature low gate charge Qg values, resulting in more efficient switching at all frequencies. This gives the designer the option to operate at higher frequencies, which enables the use of smaller passive components in a variety of load switching designs. The avalanche capabilities of these devices add an additional safeguard against over-voltage transients. Advantages: Easy to mount Space savings High power density International Standard Packages Dynamic dv/dt rating Low RDS(on) and Qg Avalanche Rated Low Package Inductance
Power Field-Effect Transistor, 75A I(D), 100V, 0.025ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, TO-263, 3 PIN Product overview: IXTA75N10P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 100V, 0.025ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75A, 100V, 0.025ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA75N10P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA75N10P | 278-IXTA75N10P |
| Product Name | 100V - 1200V N-Channel Standard Power MOSFETs | N-Channel 75A 100V 0.025ohm MOSFET Transistor |
| Polarity | N-Channel |