The DRV8353SRTAR is a three-phase smart gate driver for brushless DC motor applications, supporting field-oriented, sinusoidal, and trapezoidal control. It is packaged in a 40-pin WQFN with an exposed thermal pad, measuring 6.00mm × 6.00mm. The device operates with a gate driver supply voltage of 9 to 75 V and a drain sense voltage of 7 to 100 V. It includes integrated triple current shunt amplifiers with adjustable gain (5, 10, 20, 40 V/V) and supports SPI interface. Protection features include VM and VDRAIN undervoltage lockout, gate drive undervoltage, MOSFET overcurrent and shoot-through prevention, and thermal warning and shutdown. It meets AEC-Q200 qualification and operates over a junction temperature range of -40°C to 150°C, with an ambient operating range of -40°C to 125°C. The part is in a 2000-piece tape and reel package.
Win Source Part Number: 1132011-DRV8353SRTAR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Brushless DC (BLDC)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 5mA
Function: Controller - Commutation, Direction Management
Interface: PWM, SPI
Output Configuration: Half Bridge (3)
Voltage - Load: 9V ~ 75V
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 6V ~ 95V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DRV8353SRTARTR
Base Product Number: DRV8353
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1132011-DRV8353SRTAR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 125 C (-40 to 257 F) |