Littelfuse, Inc. 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXTA260N055T2-7

Description
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Request a Quote
Description
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTA260N055T2-7 is an N-channel enhancement mode Power MOSFET designed for high current switching applications such as automotive systems, motor drives, and DC/DC converters. It is packaged in a TO-263 (7-lead) case with a weight of 3 g and is capable of continuous drain current up to 260 A at 25°C with a maximum drain-to-source voltage of 55 V. The device has a maximum on-resistance of 3.3 mΩ at VGS = 10 V and ID = 50 A, and is rated for avalanche energy up to 600 mJ. It supports an operating junction temperature range of -55°C to +175°C and features an avalanche-rated design with low gate charge and high power density.

Datasheet Summary
Powered by GS/AI

The IXTA260N055T2-7 is an N-channel enhancement mode Power MOSFET designed for high current switching applications such as automotive systems, motor drives, and DC/DC converters. It is packaged in a TO-263 (7-lead) case with a weight of 3 g and is capable of continuous drain current up to 260 A at 25°C with a maximum drain-to-source voltage of 55 V. The device has a maximum on-resistance of 3.3 mΩ at VGS = 10 V and ID = 50 A, and is rated for avalanche energy up to 600 mJ. It supports an operating junction temperature range of -55°C to +175°C and features an avalanche-rated design with low gate charge and high power density.

Suppliers

Company
Product
Description
Supplier Links
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options - IXTA260N055T2-7 - Littelfuse, Inc.
Rosemont, IL, United States
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options
IXTA260N055T2-7
40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options IXTA260N055T2-7
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities

These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities

Supplier's Site Datasheet
MOSFET Transistor - 278-IXTA260N055T2-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MOSFET Transistor
278-IXTA260N055T2-7
MOSFET Transistor 278-IXTA260N055T2-7
Power Field-Effect Transistor, Product overview: IXTA260N055T2-7 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA260N055T2-7 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXTA260N055T2-7 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA260N055T2-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA260N055T2-7 278-IXTA260N055T2-7
Product Name 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7665S2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric SB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Advanced Linear Devices, Inc.
View Details
40 V, N-channel Trench MOSFET - BUK6D23-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details
8 suppliers