The DRV8880 is a bipolar stepper motor driver with a 2.0 A full-scale output current capability, designed for industrial applications including 3D printers, factory automation, and office equipment. It is available in a 28-pin WQFN package with an exposed thermal pad, measuring 5.50 mm × 3.50 mm. The device operates from a 6.5 V to 45 V supply voltage and supports microstepping resolutions up to 1/16 step via a STEP/DIR interface. Integrated features include Smart Tune for automatic decay mode optimization, configurable PWM off-time (10, 20, or 30 μs), and protection circuits for overcurrent, undervoltage, and thermal shutdown. It includes a 3.3 V, 10 mA LDO regulator and consumes 28 μA in sleep mode. The part meets the AEC-Q200 qualification standard and is RoHS compliant.
Win Source Part Number: 1253324-DRV8880RHRR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Voltage - Load: 6.5V ~ 45V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 6.5V ~ 45V
Package / Case: 28-WFQFN Exposed Pad
Supplier Device Package: 28-WQFN (5.5x3.5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DRV8880
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253324-DRV8880RHRR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |