The IXKR40N60C is a 600 V N-channel enhancement mode MOSFET in an ISOPLUS247TM package with an electrically isolated base, designed for switched-mode power supplies, UPS, PFC, welding, and inductive heating. It features a typical on-resistance of 70 mΩ at 25°C, a continuous drain current of 38 A at 25°C, and an avalanche energy rating of 1.8 J at 25°C with 36 mH inductance. The device supports a maximum gate-source voltage of ±20 V and operates with a junction temperature range of -40°C to 125°C. It meets JEDEC TO-247AD mechanical compatibility, has a thermal resistance from junction to case of 0.45 K/W, and is rated for 2500 V~ isolation voltage. The part is avalanche-rated for unclamped inductive switching and complies with CoolMOS™ 3rd generation technology.
These Power MOSFETs based on Super Junction technology feature the lowest RDS(on) in 600V-800V class MOSFETs. Internal DCB isolation simplifies assembly and reduces thermal resistance from junction to heat sink. These devices are Avalanche rated, thereby guaranteeing rugged operation. Advantages: Easy assembly Space savings High power density (1) CoolMOS™ is a trademark of Infineon Technologies AG. Silicon chip on Direct-Copper-Bond substrate 3rd generation CoolMOS™(1) power MOSFET Enhanced total power density Low thermal resistance
Power Field-Effect Transistor, 38A I(D), 600V, 0.7ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ISOPLUS247, 3 PIN Product overview: IXKR40N60C from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 38A, 600V, 0.7ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 38A, 600V, 0.7ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXKR40N60C can be used for catalog matching and distributor lookup.
MOSFET, N, ISOPLUS247; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:38A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; No. of Pins:3Pins RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXKR40N60C | 278-IXKR40N60C | 24M3049 |
| Product Name | 600V - 800V N-Channel Super Junction Power MOSFETs | N-Channel 38A 600V 0.7ohm MOSFET Transistor | Mosfet, N, Isoplus247; Transistor Polarity Ixys Semiconductor |
| Polarity | N-Channel |