The ALD114835PCL is a quad depletion-mode N-channel MOSFET array in a 16-pin plastic DIP package, designed for precision analog applications requiring matched devices with normally-on operation. It features a gate threshold voltage of -3.50V ±0.05V and a nominal RDS(ON) of 540Ω at VGS = 0.0V. The devices exhibit tight matching with an offset voltage of ≤20mV and low input leakage currents under 200pA at 25°C. The package measures 18.93mm to 21.33mm in length, 7.62mm to 8.26mm in width, and 3.81mm to 5.08mm in height. It operates within a temperature range of 0°C to +70°C and complies with RoHS standards. The device is suitable for applications such as relay replacements, precision current sources, and fail-safe circuits.
MOSFET Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP
Mosfet Array 4 N-Channel, Matched Pair 10.6V 12mA, 3mA 500mW Through Hole 16-PDIP
MOSFET 4N-CH 10.6V 16DIP
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | ALD114835PCL | 1014-1059-ND | ALD114835PCL |
| Product Name | Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Depletion; Precision Depletion Mode | ||
| V(BR)DSS | 10 volts | ||
| IDSS | 3 milliamps |