Littelfuse, Inc. 300V - 1400V [15 - 40 kHz] PT (Punch Through) IGBTs IXGX35N120B

Description
GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new high value option for switching applications. These UIS rated devices are rugged and robust making them comparable to most rugged power MOSFETs. 600V GenX3™ are optimized for high current applications requiring soft-switching frequencies upwards of 200 kHz and hard-switching frequencies of 40 kHz. These devices utilize our proven Punch-Through (PT) technology providing higher surge current capabilities, lower saturation voltage, and lower energy losses offering designers a new viable option for switching applications at the 600V range. 1200V GenX3™ utilize our advanced Punch-Through (PT) technology to provide lower saturation voltages, lower switching losses, and higher surge current capabilities. This growing product line aimed at the high voltage power conversion market. To accommodate optimum part selection, designers have a choice in selecting between three sub-classes denoted A3, B3, and C3. These classifications offer greater system design flexibility and the opportunity for designers to reach the best compromise between critical requirements such as switching frequency, efficiency, and cost. High current handling capability International standard packages Optimized for low conduction & switching losses Ultra fast anti-parallel diode (optional) Avalanche rated Square RBSOA Low cost alternative to MOSFETs in the 300V range Drive simplicity with MOS Gate turn-on High frequency IGBT
Description
GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new high value option for switching applications. These UIS rated devices are rugged and robust making them comparable to most rugged power MOSFETs. 600V GenX3™ are optimized for high current applications requiring soft-switching frequencies upwards of 200 kHz and hard-switching frequencies of 40 kHz. These devices utilize our proven Punch-Through (PT) technology providing higher surge current capabilities, lower saturation voltage, and lower energy losses offering designers a new viable option for switching applications at the 600V range. 1200V GenX3™ utilize our advanced Punch-Through (PT) technology to provide lower saturation voltages, lower switching losses, and higher surge current capabilities. This growing product line aimed at the high voltage power conversion market. To accommodate optimum part selection, designers have a choice in selecting between three sub-classes denoted A3, B3, and C3. These classifications offer greater system design flexibility and the opportunity for designers to reach the best compromise between critical requirements such as switching frequency, efficiency, and cost. High current handling capability International standard packages Optimized for low conduction & switching losses Ultra fast anti-parallel diode (optional) Avalanche rated Square RBSOA Low cost alternative to MOSFETs in the 300V range Drive simplicity with MOS Gate turn-on High frequency IGBT
Datasheet
Datasheet Summary
Powered by GS/AI

The IXGX35N120B is a 1200 V IGBT in a PLUS247TM package, rated for a continuous collector current of 70 A at 25°C and 35 A at 90°C, with a collector-emitter saturation voltage of 3.3 V at 35 A and 125°C. It features a turn-on delay time of 27 ns and a turn-off delay time of up to 320 ns under clamped inductive load conditions. The device has a maximum junction temperature of 150°C, power dissipation of 350 W at 25°C, and thermal resistance from junction to case of 0.65 K/W. It meets JEDEC TO-264 and PLUS247TM standards, is designed for AC motor control, DC servo drives, and UPS applications, and supports easy mounting with a single screw. Reverse diode characteristics include a forward voltage of 2.35 V at 125°C and peak repetitive reverse current of 36 A.

Datasheet Summary
Powered by GS/AI

The IXGX35N120B is a 1200 V IGBT in a PLUS247TM package, rated for a continuous collector current of 70 A at 25°C and 35 A at 90°C, with a collector-emitter saturation voltage of 3.3 V at 35 A and 125°C. It features a turn-on delay time of 27 ns and a turn-off delay time of up to 320 ns under clamped inductive load conditions. The device has a maximum junction temperature of 150°C, power dissipation of 350 W at 25°C, and thermal resistance from junction to case of 0.65 K/W. It meets JEDEC TO-264 and PLUS247TM standards, is designed for AC motor control, DC servo drives, and UPS applications, and supports easy mounting with a single screw. Reverse diode characteristics include a forward voltage of 2.35 V at 125°C and peak repetitive reverse current of 36 A.

Suppliers

Company
Product
Description
Supplier Links
300V - 1400V [15 - 40 kHz] PT (Punch Through) IGBTs - IXGX35N120B - Littelfuse, Inc.
Rosemont, IL, United States
300V - 1400V [15 - 40 kHz] PT (Punch Through) IGBTs
IXGX35N120B
300V - 1400V [15 - 40 kHz] PT (Punch Through) IGBTs IXGX35N120B
GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new high value option for switching applications. These UIS rated devices are rugged and robust making them comparable to most rugged power MOSFETs. 600V GenX3™ are optimized for high current applications requiring soft-switching frequencies upwards of 200 kHz and hard-switching frequencies of 40 kHz. These devices utilize our proven Punch-Through (PT) technology providing higher surge current capabilities, lower saturation voltage, and lower energy losses offering designers a new viable option for switching applications at the 600V range. 1200V GenX3™ utilize our advanced Punch-Through (PT) technology to provide lower saturation voltages, lower switching losses, and higher surge current capabilities. This growing product line aimed at the high voltage power conversion market. To accommodate optimum part selection, designers have a choice in selecting between three sub-classes denoted A3, B3, and C3. These classifications offer greater system design flexibility and the opportunity for designers to reach the best compromise between critical requirements such as switching frequency, efficiency, and cost. High current handling capability International standard packages Optimized for low conduction & switching losses Ultra fast anti-parallel diode (optional) Avalanche rated Square RBSOA Low cost alternative to MOSFETs in the 300V range Drive simplicity with MOS Gate turn-on High frequency IGBT

GenX3™ IGBTs are PT (Punch Through) manufactured using our robust HDMOS IGBT process. 300V GenX3™ IGBTs offer switching capabilities up to 150 kHz, with currents ranging from 42A to 120A. The combination of high switching speeds and low conduction losses offers power designers a new high value option for switching applications. These UIS rated devices are rugged and robust making them comparable to most rugged power MOSFETs. 600V GenX3™ are optimized for high current applications requiring soft-switching frequencies upwards of 200 kHz and hard-switching frequencies of 40 kHz. These devices utilize our proven Punch-Through (PT) technology providing higher surge current capabilities, lower saturation voltage, and lower energy losses offering designers a new viable option for switching applications at the 600V range. 1200V GenX3™ utilize our advanced Punch-Through (PT) technology to provide lower saturation voltages, lower switching losses, and higher surge current capabilities. This growing product line aimed at the high voltage power conversion market. To accommodate optimum part selection, designers have a choice in selecting between three sub-classes denoted A3, B3, and C3. These classifications offer greater system design flexibility and the opportunity for designers to reach the best compromise between critical requirements such as switching frequency, efficiency, and cost. High current handling capability International standard packages Optimized for low conduction & switching losses Ultra fast anti-parallel diode (optional) Avalanche rated Square RBSOA Low cost alternative to MOSFETs in the 300V range Drive simplicity with MOS Gate turn-on High frequency IGBT

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number IXGX35N120B
Product Name 300V - 1400V [15 - 40 kHz] PT (Punch Through) IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
IGBTs - Single - HGT1S7N60B3 - 920213-HGT1S7N60B3 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Discrete IGBT Modules With diode - XS series (7th-Gen) Model: FGW30XS65C - Fuji Electric Corp. of America
Specs
VCES 650 volts
IC(max) 30 amps
Switching Speed 20 kHz
View Details