Manufacturer: Harris Corporation
Win Source Part Number: 920213-HGT1S7N60B3
Series: *
Features: IGBT
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 920213-HGT1S7N60B3 |
| Product Name | IGBTs - Single - HGT1S7N60B3 |
| Package Type | SOT3 |