Littelfuse, Inc. 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options IXFX210N30X3

Description
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
Request a Quote
Description
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFX210N30X3 is an N-channel enhancement mode power MOSFET designed for high-efficiency switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in the PLUS247 package, measuring 26.0 mm by 9.65 mm, with a drain tab. It has a drain-source breakdown voltage of 300 V, continuous drain current of 210 A at 25°C, and maximum on-resistance of 5.5 mΩ at 10 V gate drive. The device is avalanche rated with an energy rating of 3 J at 25°C and can withstand a transient gate-source voltage of ±30 V. It features low package inductance, low gate input resistance of 2 Ω, and thermal resistance from junction to case of 0.10 °C/W. The part meets international standard package requirements and is rated for junction temperatures from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

The IXFX210N30X3 is an N-channel enhancement mode power MOSFET designed for high-efficiency switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in the PLUS247 package, measuring 26.0 mm by 9.65 mm, with a drain tab. It has a drain-source breakdown voltage of 300 V, continuous drain current of 210 A at 25°C, and maximum on-resistance of 5.5 mΩ at 10 V gate drive. The device is avalanche rated with an energy rating of 3 J at 25°C and can withstand a transient gate-source voltage of ±30 V. It features low package inductance, low gate input resistance of 2 Ω, and thermal resistance from junction to case of 0.10 °C/W. The part meets international standard package requirements and is rated for junction temperatures from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options - IXFX210N30X3 - Littelfuse, Inc.
Rosemont, IL, United States
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options
IXFX210N30X3
150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options IXFX210N30X3
Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages

Developed using a charge compensation principle and proprietary process technology, these Ultra Junction MOSFETs provide the best-in-class Figure of Merit (on-resistance times gate charge), which translates into lowest conduction and switching losses. They exhibit the lowest on-state resistances in the industry. With low reverse recovery charge and time, the body diodes are capable of removing all the leftover energies during high-speed switching to avoid device failure and achieve high efficiency. Moreover, these new devices are avalanche capable and exhibit a superior dv/dt performance as well. They are robust against device failure caused by voltage spikes and accidental turn-on of parasitic bipolar transistors inherent in the MOSFET structure. As such these rugged devices require fewer snubbers and can be used in both hard and soft switching power converters. Lowest on-resistance RDS(ON) and gate charge Qg Fast soft recovery body diode dv/dt ruggedness Superior avalanche capability International standard packages

Supplier's Site Datasheet
Singapore, Singapore
MOSFET Transistor
278-IXFX210N30X3
MOSFET Transistor 278-IXFX210N30X3
Power Field-Effect Transistor, Product overview: IXFX210N30X3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX210N30X3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXFX210N30X3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX210N30X3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 300V, 210A, Plus247; Channel Type Littelfuse - 03AH0986 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 210A, Plus247; Channel Type Littelfuse
03AH0986
Mosfet, N-Ch, 300V, 210A, Plus247; Channel Type Littelfuse 03AH0986
MOSFET, N-CH, 300V, 210A, PLUS247; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:210A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 300V, 210A, PLUS247; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:210A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFX210N30X3 278-IXFX210N30X3 03AH0986
Product Name 150V - 650V N-Channel Ultra Junction Power MOSFETs with HiPerFET™ Options MOSFET Transistor Mosfet, N-Ch, 300V, 210A, Plus247; Channel Type Littelfuse
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Automotive MOSFET - AUIRF7769L2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 2 to 4 volts
View Details
30 V, N-channel Trench MOSFET - BSH103BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 1000 milliamps
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
9 suppliers