Texas Instruments LM2724AMX

Description
Half Bridge Based MOSFET Driver, 3.2A, PDSO8
Request a Quote
Description
Half Bridge Based MOSFET Driver, 3.2A, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2724AMX is a dual N-channel MOSFET driver designed for synchronous buck converters, providing 3A peak sourcing and 3.2A peak sinking current to drive top and bottom MOSFETs with built-in shoot-through protection. It operates from a 4.3V to 6.8V supply, features input under-voltage lockout, and draws 195µA quiescent current. The device is packaged in an 8-lead SOIC (SO-8) with a thermal resistance of 172°C/W, and supports operation from -40°C to 125°C junction temperature. It includes synchronized bottom driver control via a SYNC pin and bootstrapped high-side gate drive. The part meets no specified standards beyond its electrical and thermal ratings.

Datasheet Summary
Powered by GS/AI

The LM2724AMX is a dual N-channel MOSFET driver designed for synchronous buck converters, providing 3A peak sourcing and 3.2A peak sinking current to drive top and bottom MOSFETs with built-in shoot-through protection. It operates from a 4.3V to 6.8V supply, features input under-voltage lockout, and draws 195µA quiescent current. The device is packaged in an 8-lead SOIC (SO-8) with a thermal resistance of 172°C/W, and supports operation from -40°C to 125°C junction temperature. It includes synchronized bottom driver control via a SYNC pin and bootstrapped high-side gate drive. The part meets no specified standards beyond its electrical and thermal ratings.

Suppliers

Company
Product
Description
Supplier Links
 - LM2724AMX - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 3.2A, PDSO8

Half Bridge Based MOSFET Driver, 3.2A, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number LM2724AMX
Package Type SOP8
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 360 mA N-channel Trench MOSFET - BSS138P,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers