Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | IXFX200N10P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) |
| Polarity | N-Channel |