The IXFT70N30Q3 is an N-channel enhancement mode Power MOSFET designed for high-power switching applications such as DC-DC converters, battery chargers, and switch-mode power supplies. It is packaged in a TO-268 case, weighing 4.0 g, with a drain-to-source voltage rating of 300 V, a continuous drain current of 70 A, and a maximum pulsed drain current of 210 A. The device has a maximum on-state resistance of 54 mΩ at 10 V gate bias and contains a fast intrinsic rectifier with a reverse recovery charge of 1.2 µC. It is rated for junction temperatures from -55 °C to +150 °C and meets AEC-Q200 qualification standards. The TO-268 package provides low package inductance and low gate resistance, enabling high power density and easy mounting.
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qg and Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | IXFT70N30Q3 |
| Product Name | 200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) |
| Polarity | N-Channel |