Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFR36N50P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote Datasheet
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFR36N50P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFR36N50P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFR36N50P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 19A 500V 0.19ohm MOSFET Transistor
278-IXFR36N50P
N-Channel 19A 500V 0.19ohm MOSFET Transistor 278-IXFR36N50P
Power Field-Effect Transistor, 19A I(D), 500V, 0.19ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ISOPLUS247, 3 PIN Product overview: IXFR36N50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 500V, 0.19ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 500V, 0.19ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR36N50P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 19A I(D), 500V, 0.19ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ISOPLUS247, 3 PIN Product overview: IXFR36N50P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 500V, 0.19ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 500V, 0.19ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR36N50P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR36N50P 278-IXFR36N50P
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) N-Channel 19A 500V 0.19ohm MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers