The IXFR20N120P is an N-channel enhancement mode MOSFET designed for high-voltage switching applications such as switched-mode power supplies, pulse power circuits, and DC-AC inverters. It features a 1200 V drain-source breakdown voltage, a continuous drain current of 13 A at 25°C, and a maximum on-resistance of 630 mΩ at 10 V gate voltage. packaged in an ISOPLUS247 case with an isolated tab, it has a thermal resistance junction-to-case of 0.43 °C/W and supports a maximum junction temperature of 150 °C. The device includes a fast intrinsic diode with a reverse recovery time of 300 ns and is avalanche rated with a single-pulse energy capability of 1 J. It meets RoHS standards and supports unclamped inductive switching (UIS).
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 13A I(D), 1200V, 0.63ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ISOPLUS247, 3 PIN Product overview: IXFR20N120P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 13A, 1200V, 0.63ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 13A, 1200V, 0.63ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR20N120P can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFR20N120P | 278-IXFR20N120P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 13A 1200V 0.63ohm MOSFET Transistor |
| Polarity | N-Channel |