The IXFR180N15P is an N-channel enhancement mode Power MOSFET with a 150 V drain-source breakdown voltage and a continuous drain current of 100 A at 25°C, housed in an ISOPLUS247 package. It features a low RDS(on) of 13 mΩ at 25°C, a thermal resistance junction-to-case of 0.5 °C/W, and a 2500 V RMS electrical isolation rating for its isolated back surface. The device includes a fast intrinsic diode with a reverse recovery time of 200 ns and is avalanche rated for single-pulse energy up to 100 mJ. Operating junction temperature ranges from -55°C to 175°C, and it meets UL 94 V-0 flammability and AEC-Q200 automotive qualification standards.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | IXFR180N15P |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) |
| Polarity | N-Channel |