Advanced Linear Devices, Inc. 4-Channel SAB PCB with two mounted ALD910021SALI SABMB910021

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB910021 is a 4-channel supercapacitor auto-balancing PCB with two ALD910021SALI SAB MOSFETs mounted, designed for balancing two to four series-connected supercapacitors. It measures 0.6 inches by 1.6 inches and includes mounting holes. The board supports cascading multiple units to balance longer supercapacitor stacks and is rated for an industrial temperature range of -40°C to +85°C. It is RoHS compliant and features optional external Schottky rectifiers for clamping transient currents. Each SAB MOSFET is rated for a maximum reverse bias diode current of 80 mA and a maximum voltage across any chip of 15.0 V.

Datasheet Summary
Powered by GS/AI

The SABMB910021 is a 4-channel supercapacitor auto-balancing PCB with two ALD910021SALI SAB MOSFETs mounted, designed for balancing two to four series-connected supercapacitors. It measures 0.6 inches by 1.6 inches and includes mounting holes. The board supports cascading multiple units to balance longer supercapacitor stacks and is rated for an industrial temperature range of -40°C to +85°C. It is RoHS compliant and features optional external Schottky rectifiers for clamping transient currents. Each SAB MOSFET is rated for a maximum reverse bias diode current of 80 mA and a maximum voltage across any chip of 15.0 V.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with two mounted ALD910021SALI - SABMB910021 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with two mounted ALD910021SALI
SABMB910021
4-Channel SAB PCB with two mounted ALD910021SALI SABMB910021
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB910021
Product Name 4-Channel SAB PCB with two mounted ALD910021SALI
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107SBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC14
View Details
3 suppliers