The IXFR15N100Q3 is a 1000 V N-channel enhancement mode Power MOSFET with a fast intrinsic rectifier, designed for high-efficiency switching applications such as DC-DC converters and switch-mode power supplies. It is packaged in an ISOPLUS247 case with an isolated tab, weighs 5 g, and has a maximum junction temperature of 150 °C. The device features a maximum on-resistance of 1.2 Ω at 25 °C and can handle a continuous drain current of 10 A at 25 °C. It includes 2500 V~ electrical isolation, is avalanche rated, and has low package inductance. The part meets the AEC-Q200 standard and is RoHS compliant.
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qg and Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance
MOSFET 1000V 10A Q3 HiPerFET ISOPLUS247
MOSFET 1000V 10A Q3 HiPerFET ISOPLUS247
MOSFET 1000V 10A Q3 HiPerFET ISOPLUS247
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFR15N100Q3 | 8011430 | 8011430P |
| Product Name | 200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFETs | MOSFETs |
| Polarity | N-Channel | N-Channel |