Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFR140N30P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFR140N30P is an N-channel enhancement mode power MOSFET with a 300 V drain-source breakdown voltage and a continuous drain current of 70 A at 25 °C, designed for high-power switching applications. It features an ISOPLUS247 package with an electrically isolated back surface, offering 2500 V RMS isolation and a maximum mounting force of 120 N. The device has a maximum on-resistance of 28 mΩ at 10 V gate drive and 70 A drain current, and is avalanche rated with an energy rating of 5 J. It includes a fast intrinsic diode with a reverse recovery time of 200 ns, an unclamped inductive switching capability, and low package inductance. Operating junction temperature ranges from -55 °C to 150 °C, with a power dissipation of 300 W at 25 °C case temperature. The part meets AEC-Q200 qualifications and is rated for RoHS compliance.

Datasheet Summary
Powered by GS/AI

The IXFR140N30P is an N-channel enhancement mode power MOSFET with a 300 V drain-source breakdown voltage and a continuous drain current of 70 A at 25 °C, designed for high-power switching applications. It features an ISOPLUS247 package with an electrically isolated back surface, offering 2500 V RMS isolation and a maximum mounting force of 120 N. The device has a maximum on-resistance of 28 mΩ at 10 V gate drive and 70 A drain current, and is avalanche rated with an energy rating of 5 J. It includes a fast intrinsic diode with a reverse recovery time of 200 ns, an unclamped inductive switching capability, and low package inductance. Operating junction temperature ranges from -55 °C to 150 °C, with a power dissipation of 300 W at 25 °C case temperature. The part meets AEC-Q200 qualifications and is rated for RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFR140N30P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFR140N30P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFR140N30P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
MOSFETs - 1258045 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1258045
MOSFETs 1258045
MOSFET 140A 300V ISOPLUS247

MOSFET 140A 300V ISOPLUS247

Supplier's Site
MOSFETs - 1684581 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684581
MOSFETs 1684581
MOSFET 140A 300V ISOPLUS247

MOSFET 140A 300V ISOPLUS247

Supplier's Site
Singapore, Singapore
300V 70A 0.026ohm MOSFET Transistor
278-IXFR140N30P
300V 70A 0.026ohm MOSFET Transistor 278-IXFR140N30P
N-Ch MOSFET, 300V, 70A, 0.026ohm, 3-Pin Product overview: IXFR140N30P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 70A, 0.026ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 70A, 0.026ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR140N30P can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 300V, 70A, 0.026ohm, 3-Pin Product overview: IXFR140N30P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 70A, 0.026ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 70A, 0.026ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFR140N30P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 300V, 82A, Isoplus247; Channel Type Ixys Semiconductor - 24M3015 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 300V, 82A, Isoplus247; Channel Type Ixys Semiconductor
24M3015
N Channel Mosfet, 300V, 82A, Isoplus247; Channel Type Ixys Semiconductor 24M3015
N CHANNEL MOSFET, 300V, 82A, ISOPLUS247; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:82A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 300V, 82A, ISOPLUS247; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:82A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFR140N30P 1258045 278-IXFR140N30P 24M3015
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) MOSFETs 300V 70A 0.026ohm MOSFET Transistor N Channel Mosfet, 300V, 82A, Isoplus247; Channel Type Ixys Semiconductor
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - 2ED21084S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details
Mosfet, Aec-Q101, N-Ch, 60V, 0.36A, Sot23; Transistor Polarity Nexperia - 25AC6447 - Newark, An Avnet Company
Specs
IDSS 360 milliamps
rDS(on) 1 ohms
Package Type TO-3
View Details
DUAL N-CHANNEL ENHANCEMENT MODE EPAD® MATCHED PAIR MOSFET ARRAY - ALD111933PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 8.20E-4 ohms
View Details
7 suppliers