Texas Instruments CSD17310Q5A 30V N Channel NexFET? Power MOSFET CSD17310Q5A

Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Description
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSD17310Q5A is a 30V N-channel NexFET power MOSFET optimized for 5V gate drive applications, housed in an 8-pin SON package measuring 5mm × 6mm. It has a drain-to-source on-resistance of 3.9mΩ at VGS=8V and 4.5mΩ at VGS=4.5V, with a total gate charge of 8.9nC at 4.5V. The device is avalanche rated with a single-pulse energy of 168mJ and meets RoHS and halogen-free standards. Thermal resistance from junction to case is 1.9°C/W, and operating junction temperature ranges from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The CSD17310Q5A is a 30V N-channel NexFET power MOSFET optimized for 5V gate drive applications, housed in an 8-pin SON package measuring 5mm × 6mm. It has a drain-to-source on-resistance of 3.9mΩ at VGS=8V and 4.5mΩ at VGS=4.5V, with a total gate charge of 8.9nC at 4.5V. The device is avalanche rated with a single-pulse energy of 168mJ and meets RoHS and halogen-free standards. Thermal resistance from junction to case is 1.9°C/W, and operating junction temperature ranges from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
CSD17310Q5A 30V N Channel NexFET? Power MOSFET - CSD17310Q5A - Texas Instruments
Dallas, TX, United States
CSD17310Q5A 30V N Channel NexFET? Power MOSFET
CSD17310Q5A
CSD17310Q5A 30V N Channel NexFET? Power MOSFET CSD17310Q5A
30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

30V N Channel NexFET? Power MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-25858-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25858-6-ND
Single FETs, MOSFETs 296-25858-6-ND
N-Channel 30V 21A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 21A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25858-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25858-2-ND
Single FETs, MOSFETs 296-25858-2-ND
N-Channel 30V 21A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 21A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-25858-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25858-1-ND
Single FETs, MOSFETs 296-25858-1-ND
N-Channel 30V 21A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 21A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
 - CSD17310Q5A - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 30V, 0.0078ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Power Field-Effect Transistor, 100A I(D), 30V, 0.0078ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17310Q5A - 083177-CSD17310Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17310Q5A
083177-CSD17310Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17310Q5A 083177-CSD17310Q5A
Manufacturer: Texas Instruments Win Source Part Number: 083177-CSD17310Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 21A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.8V @ 250μA Max Gate Charge: 11.6nC @ 4.5V Max Input Capacitance: 1560pF @ 15V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 5.1 mOhm @ 20A, 8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083177-CSD17310Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 21A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 11.6nC @ 4.5V
Max Input Capacitance: 1560pF @ 15V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 5.1 mOhm @ 20A, 8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 30V 5.9mOhm 100A MOSFET Transistor
278-CSD17310Q5A
SMD 30V 5.9mOhm 100A MOSFET Transistor 278-CSD17310Q5A
30V N-Ch MOSFET, 5.9mOhm, 100A, SON5x6, Surface Mount Product overview: CSD17310Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 5.9mOhm, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 5.9mOhm, 100A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17310Q5A can be used for catalog matching and distributor lookup.

30V N-Ch MOSFET, 5.9mOhm, 100A, SON5x6, Surface Mount Product overview: CSD17310Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 5.9mOhm, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 5.9mOhm, 100A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17310Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17310Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17310Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17310Q5A
MOSFET N-CH 30V 21A/100A 8VSON

MOSFET N-CH 30V 21A/100A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N Channel NexFET Power MOSFET

MOSFET 30V N Channel NexFET Power MOSFET

Buy Now Datasheet
Mosfet, N Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments - 28AH2088 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments
28AH2088
Mosfet, N Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments 28AH2088
MOSFET, N CH, 30V, 100A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.3V; Power DissipationRoHS Compliant: Yes

MOSFET, N CH, 30V, 100A, 8SON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0039ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.3V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD17310Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17310Q5A
Single FETs, MOSFETs CSD17310Q5A
MOSFET N-CH 30V 21A/100A 8VSON

MOSFET N-CH 30V 21A/100A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power MOSFET Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number CSD17310Q5A 296-25858-6-ND CSD17310Q5A 083177-CSD17310Q5A 278-CSD17310Q5A CSD17310Q5A CSD17310Q5A 28AH2088 CSD17310Q5A
Product Name CSD17310Q5A 30V N Channel NexFET? Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17310Q5A SMD 30V 5.9mOhm 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Ch, 30V, 100A, 8Son; Transistor Polarity Texas Instruments Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
rDS(on) 0.0059 ohms 0.0078 ohms 0.0039 ohms
IDSS 134000 milliamps 100000 milliamps 21000 milliamps
QG 8.9 nC
Unlock Full Specs
to access all available technical data