The IXFP34N65X2 is an N-channel enhancement mode MOSFET designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-220 case with a weight of 3 g and is rated for a drain-source voltage of 650 V and a continuous drain current of 34 A at 25°C. The device has a maximum on-state resistance of 100 mΩ at a gate-source voltage of 10 V and a drain current of 17 A. It is avalanche rated and features low package inductance. The operating junction temperature ranges from -55°C to 150°C, with a maximum lead temperature for soldering of 300°C. Thermal resistance from junction to case is 0.23 °C/W.
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Power Field-Effect Transistor, Product overview: IXFP34N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP34N65X2 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFP34N65X2 | 278-IXFP34N65X2 |
| Product Name | 24 V Bidirectional 250 W Discrete TVS Diode | MOSFET Transistor |
| Polarity | N-Channel |