Advanced Linear Devices, Inc. QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) ALD1108EPCL

Description
MOSFET Array 4 N-Channel, Matched Pair 10V - 600mW Through Hole 16-PDIP
Request a Quote
Description
MOSFET Array 4 N-Channel, Matched Pair 10V - 600mW Through Hole 16-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD1108EPCL is a quad electrically programmable analog device (EPAD™) with four matched n-channel MOSFETs, designed for precision current sourcing, trimming, and biasing circuits. It is packaged in a 16-pin plastic dual in-line package (PDIP) with dimensions specified as 18.93 to 21.33 mm in length and 7.62 to 8.26 mm in width. The device operates from 2V to 10V with an industrial temperature range of 0°C to +70°C. It features non-volatile threshold voltage adjustment from 1.000V to 3.000V in 0.1mV steps, with initial threshold voltage matching of ±10mV and long-term drift less than 0.05mV over 1000 hours. Input impedance exceeds 10¹² Ω, and leakage currents are below 400pA at 25°C. The device is RoHS compliant and suitable for applications requiring stable, remotely programmable analog parameters without mechanical components.

Datasheet Summary
Powered by GS/AI

The ALD1108EPCL is a quad electrically programmable analog device (EPAD™) with four matched n-channel MOSFETs, designed for precision current sourcing, trimming, and biasing circuits. It is packaged in a 16-pin plastic dual in-line package (PDIP) with dimensions specified as 18.93 to 21.33 mm in length and 7.62 to 8.26 mm in width. The device operates from 2V to 10V with an industrial temperature range of 0°C to +70°C. It features non-volatile threshold voltage adjustment from 1.000V to 3.000V in 0.1mV steps, with initial threshold voltage matching of ±10mV and long-term drift less than 0.05mV over 1000 hours. Input impedance exceeds 10¹² Ω, and leakage currents are below 400pA at 25°C. The device is RoHS compliant and suitable for applications requiring stable, remotely programmable analog parameters without mechanical components.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108EPCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™)
ALD1108EPCL
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) ALD1108EPCL
MOSFET Array 4 N-Channel, Matched Pair 10V - 600mW Through Hole 16-PDIP

MOSFET Array 4 N-Channel, Matched Pair 10V - 600mW Through Hole 16-PDIP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD1108EPCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD1108EPCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD1108EPCL
MOSFET 4N-CH 10V 16DIP

MOSFET 4N-CH 10V 16DIP

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ALD1108EPCL ALD1108EPCL
Product Name QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
IDSS 3 milliamps
Unlock Full Specs
to access all available technical data