With on-resistance as low as 17 milliohms and current ratings ranging from 22A to 150A, these IXFP12N65X2A devices are optimized for soft-switching resonant-mode power conversion applications. The intrinsic fast body diodes HiPerFETs of the MOSFETs display very soft recovery characteristics, minimizing electromagnetic interference (EMI), especially in half or full-bridge switching topologies. With low reverse recovery charge and time, the body diodes can be utilized to make sure that all the energies are removed during high-speed switching to avoid device failure and achieve high efficiency. International Standard Packages Low RDS(ON) and QG Avalanche Rated Low Package Inductance
| Littelfuse, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | IXFP12N65X2A |
| Product Name | Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - Automotive Qualified - Series: Ultra Junction X2-Class - IXFP12N65X2A |
| Package Type | TO-220; TO-220 |