The IXFP102N15T is an N-channel enhancement mode MOSFET in a TO-220 package, designed for high-power switching applications such as DC-DC converters, battery chargers, and AC motor drives. It has a drain-source voltage rating of 150 V and a continuous drain current of 102 A at 25°C. The maximum on-resistance is 18 mΩ at 10 V gate-source voltage and 51 A drain current. The device is avalanche rated with an energy rating of 750 mJ and a peak pulsed drain current of 300 A. The gate-source voltage is limited to ±20 V continuous and ±30 V transient. Thermal resistance from junction to case is 0.50 °C/W. The operating junction temperature range is -55 °C to 175 °C. The TO-220 package has a weight of 3.0 g and is mounted with a torque of 1.13 Nm. The part is pin-compatible with the TO-247 and TO-263 variants.
Trench Gate Power MOSFETs are ideally suited for low voltage/ high current applications, requiring an exceedingly low RDS(on), thus guaranteeing very low power Dissipation. This, combined with wide ranging operating junction temperature from -40 °C to 175 °C make them suitable candidates for automobile applications and other similar demanding applications in harsh environments. Advantages: Easy to Mount Space Savings High power density International Standard Packages Low RDS(ON) Avalanche rated High Current Handling Capability Fast Intrinsic Rectifier
Power Field-Effect Transistor, Product overview: IXFP102N15T from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFP102N15T can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFP102N15T | 278-IXFP102N15T |
| Product Name | 55V - 300V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor |
| Polarity | N-Channel |