Texas Instruments CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET CSD18537NKCS

Description
60-V, N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150
Request a Quote
Description
60-V, N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD18537NKCS is a 60 V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for low-loss power conversion applications such as synchronous buck converters and motor control. It has a drain-to-source on-resistance of 11 mΩ at VGS = 10 V and 14 mΩ at VGS = 6 V, with a total gate charge of 14 nC at 10 V and a gate-to-drain charge of 2.3 nC. The device supports a continuous drain current of 50 A and a pulsed drain current of 127 A, with a maximum power dissipation of 94 W and a junction temperature range of -55 to 175 °C. It is rated for 55 mJ single-pulse avalanche energy and has a junction-to-case thermal resistance of 1.6 °C/W. The part is RoHS compliant and halogen free, with Pb-free terminal plating.

Datasheet Summary
Powered by GS/AI

CSD18537NKCS is a 60 V N-channel NexFET power MOSFET in a TO-220 plastic package, designed for low-loss power conversion applications such as synchronous buck converters and motor control. It has a drain-to-source on-resistance of 11 mΩ at VGS = 10 V and 14 mΩ at VGS = 6 V, with a total gate charge of 14 nC at 10 V and a gate-to-drain charge of 2.3 nC. The device supports a continuous drain current of 50 A and a pulsed drain current of 127 A, with a maximum power dissipation of 94 W and a junction temperature range of -55 to 175 °C. It is rated for 55 mJ single-pulse avalanche energy and has a junction-to-case thermal resistance of 1.6 °C/W. The part is RoHS compliant and halogen free, with Pb-free terminal plating.

Suppliers

Company
Product
Description
Supplier Links
CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET - CSD18537NKCS - Texas Instruments
Dallas, TX, United States
CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET
CSD18537NKCS
CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET CSD18537NKCS
60-V, N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150

60-V, N-Channel NexFET? Power MOSFET 3-TO-220 -55 to 150

Buy Now Datasheet
Singapore, Singapore
60V 14mOhm TO-220 MOSFET Transistor
278-CSD18537NKCS
60V 14mOhm TO-220 MOSFET Transistor 278-CSD18537NKCS
60V, N ch NexFET MOSFET™, single TO-220, 14mOhm 3-TO-220 -55 to 175 Product overview: CSD18537NKCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18537NKCS can be used for catalog matching and distributor lookup.

60V, N ch NexFET MOSFET™, single TO-220, 14mOhm 3-TO-220 -55 to 175 Product overview: CSD18537NKCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 14mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 14mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18537NKCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-CSD18537NKCS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD18537NKCS-ND
Single FETs, MOSFETs 296-CSD18537NKCS-ND
N-Channel 60V 50A (Tc) 94W (Tc) Through Hole TO-220-3

N-Channel 60V 50A (Tc) 94W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18537NKCS - 1030647-CSD18537NKCS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18537NKCS
1030647-CSD18537NKCS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18537NKCS 1030647-CSD18537NKCS
Manufacturer: Texas Instruments Win Source Part Number: 1030647-CSD18537NKCS Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 1480pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1030647-CSD18537NKCS
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 1480pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Channel NexFET Pwr MOSFET

MOSFET 60V N-Channel NexFET Pwr MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD18537NKCS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18537NKCS
Single FETs, MOSFETs CSD18537NKCS
MOSFET N-CH 60V 50A TO220-3

MOSFET N-CH 60V 50A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18537NKCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18537NKCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18537NKCS
MOSFET N-CH 60V 50A TO220-3

MOSFET N-CH 60V 50A TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD18537NKCS 278-CSD18537NKCS 296-CSD18537NKCS-ND 1030647-CSD18537NKCS CSD18537NKCS CSD18537NKCS CSD18537NKCS
Product Name CSD18537NKCS 60-V, N-Channel NexFET? Power MOSFET 60V 14mOhm TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18537NKCS MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
IDSS 91000 milliamps 50000 milliamps
QG 14 nC
Package Type TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 -55degC ~ 150degC (TJ)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24765RUVT - 1154218-BQ24765RUVT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
Packing Method Tape Reel; Reel - TR
View Details
CSD16413Q5A N-Channel NexFET™ Power MOSFET - CSD16413Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0056 ohms
View Details
7 suppliers
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
8 suppliers
CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325LT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers