Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025194-BUK7219-55A,
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 114W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 2108pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 19 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
N-Channel 55V 55A (Tc) 114W (Tc) Surface Mount DPAK
N-channel TrenchMOS standard level FET DPAK 3-Pin Product overview: BUK7219-55A,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7219-55A,118 can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 55A DPAK
MOSFET, AEC-Q101, N-CH, 55V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:55A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1025194-BUK7219-55A,118 | 1727-7152-2-ND | 278-BUK7219-55A,118 | BUK7219-55A,118 | 32AC6760 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7219-55A,118 | Single FETs, MOSFETs | N-Channel DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 55V, To-252; Transistor Polarity Nexperia |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 55 volts | ||||
| PD | 114000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; TO-252 (DPAK); DPAK | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 |