Littelfuse, Inc. Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel HiPerFETs - Series: Polar™ - IXFP05N100M IXFP05N100M

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Datasheet
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel HiPerFETs - Series: Polar™ - IXFP05N100M - IXFP05N100M - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel HiPerFETs - Series: Polar™ - IXFP05N100M
IXFP05N100M
Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel HiPerFETs - Series: Polar™ - IXFP05N100M IXFP05N100M
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG andRDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Transistors
Product Number IXFP05N100M
Product Name Power Semiconductors & Control ICs - MOSFETs (Si/SiC) - N-Channel HiPerFETs - Series: Polar™ - IXFP05N100M
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R140M1H - AIMDQ75R140M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
80 V, 1 A NPN medium power transistors - BC56-10PAST-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON2x2
View Details
9 suppliers