The IXFN180N15P is an N-channel power MOSFET in a miniBLOC SOT-227B package, rated for 150 V drain-source voltage and 150 A continuous drain current. It has a maximum on-resistance of 11 mΩ at 90 A and 25°C, with a fast intrinsic diode exhibiting a reverse recovery time of 200 ns and a repetitive peak current of 380 A. The device is avalanche rated for 100 mJ at 25°C, supports unclamped inductive switching, and operates from -55°C to 175°C. Thermal resistance from junction to case is 0.22°C/W. The gate-source voltage is limited to ±20 V continuous, and the package meets UL 94 V-0 flammability standards with aluminum nitride isolation. Weight is 30 g.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
N-Channel MOSFET, 150A, 150V, 0.011 Ohm, 4-Pin Product overview: IXFN180N15P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150A, 150V, 0.011 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150A, 150V, 0.011 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN180N15P can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 150V, 150A, 175DEG C, 680W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:150A; Transistor Mounting:Module; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN180N15P | 278-IXFN180N15P | 58M7620 |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | N-Channel 150A 150V 0.011 Ohm MOSFET Transistor | Mosfet, N-Ch, 150V, 150A, 175Deg C, 680W; Channel Type Ixys Semiconductor |
| Polarity | N-Channel |