Advanced Linear Devices, Inc. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY ALD110802PCL

Description
MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Through Hole 16-PDIP
Request a Quote
Description
MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Through Hole 16-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALD110802PCL is a quad N-channel enhancement mode EPAD precision matched pair MOSFET array in a 16-pin plastic DIP package, measuring 9.40 to 11.68 mm in length and 5.59 to 7.11 mm in width. It features a gate threshold voltage of 0.18 to 0.22 V with a matched offset voltage of up to 10 mV and a DC current gain exceeding 10^8. Designed for sub-threshold and nanopower applications, it exhibits gate leakage current under 200 pA, input capacitance of 2.5 pF, and operates over a temperature range of 0°C to +70°C. The device is built for precision current mirrors, low-voltage analog circuits, and high-impedance buffer applications, with matched electrical characteristics across all four pairs on the same die.

Datasheet Summary
Powered by GS/AI

ALD110802PCL is a quad N-channel enhancement mode EPAD precision matched pair MOSFET array in a 16-pin plastic DIP package, measuring 9.40 to 11.68 mm in length and 5.59 to 7.11 mm in width. It features a gate threshold voltage of 0.18 to 0.22 V with a matched offset voltage of up to 10 mV and a DC current gain exceeding 10^8. Designed for sub-threshold and nanopower applications, it exhibits gate leakage current under 200 pA, input capacitance of 2.5 pF, and operates over a temperature range of 0°C to +70°C. The device is built for precision current mirrors, low-voltage analog circuits, and high-impedance buffer applications, with matched electrical characteristics across all four pairs on the same die.

Suppliers

Company
Product
Description
Supplier Links
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110802PCL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY
ALD110802PCL
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY ALD110802PCL
MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Through Hole 16-PDIP

MOSFET Array 4 N-Channel, Matched Pair 10.6V - 500mW Through Hole 16-PDIP

Supplier's Site Datasheet
FET, MOSFET Arrays - 1014-1020-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1014-1020-ND
FET, MOSFET Arrays 1014-1020-ND
Mosfet Array 4 N-Channel, Matched Pair 10.6V 500mW Through Hole 16-PDIP

Mosfet Array 4 N-Channel, Matched Pair 10.6V 500mW Through Hole 16-PDIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD110802PCL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ALD110802PCL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ALD110802PCL
MOSFET 4N-CH 10.6V 16DIP

MOSFET 4N-CH 10.6V 16DIP

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number ALD110802PCL 1014-1020-ND ALD110802PCL
Product Name QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
IDSS 3 milliamps
Unlock Full Specs
to access all available technical data