Texas Instruments CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs CSD17327Q5A

Description
30V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150
Request a Quote
Description
30V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD17327Q5A is a 30V N-channel NexFET™ power MOSFET in a 5-mm × 6-mm SON plastic package, optimized for synchronous buck applications. It has a drain-to-source on-resistance of 12.5 mΩ at Vₒₓ=4.5V and 9.9 mΩ at Vₒₓ=8V, a total gate charge of 2.8 nC at 4.5V, and a threshold voltage of 1.6 V. The device is rated for continuous drain current of 13 A, pulsed drain current of 85 A, and power dissipation of 3 W. It has an avalanche energy rating of 45 mJ and operates from −55°C to 150°C. Thermal resistance from junction to case is 1.9 °C/W.

Datasheet Summary
Powered by GS/AI

CSD17327Q5A is a 30V N-channel NexFET™ power MOSFET in a 5-mm × 6-mm SON plastic package, optimized for synchronous buck applications. It has a drain-to-source on-resistance of 12.5 mΩ at Vₒₓ=4.5V and 9.9 mΩ at Vₒₓ=8V, a total gate charge of 2.8 nC at 4.5V, and a threshold voltage of 1.6 V. The device is rated for continuous drain current of 13 A, pulsed drain current of 85 A, and power dissipation of 3 W. It has an avalanche energy rating of 45 mJ and operates from −55°C to 150°C. Thermal resistance from junction to case is 1.9 °C/W.

Suppliers

Company
Product
Description
Supplier Links
CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17327Q5A - Texas Instruments
Dallas, TX, United States
CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs
CSD17327Q5A
CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs CSD17327Q5A
30V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150

30V, N-Channel NexFET? Power MOSFETs 8-VSONP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17327Q5A - 1030600-CSD17327Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17327Q5A
1030600-CSD17327Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17327Q5A 1030600-CSD17327Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1030600-CSD17327Q5A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 3.4nC @ 4.5V Max Input Capacitance: 506pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 12.2 mOhm @ 11A, 8V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030600-CSD17327Q5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 3.4nC @ 4.5V
Max Input Capacitance: 506pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 12.2 mOhm @ 11A, 8V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD17327Q5ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD17327Q5ADKR-ND
Single FETs, MOSFETs 296-CSD17327Q5ADKR-ND
N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD17327Q5ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD17327Q5ATR-ND
Single FETs, MOSFETs 296-CSD17327Q5ATR-ND
N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-CSD17327Q5ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-CSD17327Q5ACT-ND
Single FETs, MOSFETs 296-CSD17327Q5ACT-ND
N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

N-Channel 30V 65A (Tc) 3W (Ta) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
30V 15.5mOhm MOSFET Transistor
278-CSD17327Q5A
30V 15.5mOhm MOSFET Transistor 278-CSD17327Q5A
30V, N ch NexFET MOSFET™, single SON5x6, 15.5mOhm 8-VSONP -55 to 150 Product overview: CSD17327Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17327Q5A can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 15.5mOhm 8-VSONP -55 to 150 Product overview: CSD17327Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17327Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V,NCh Nex FET Pwr MOSFET

MOSFET 30V,NCh Nex FET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17327Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17327Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17327Q5A
MOSFET N-CH 30V 65A 8VSON

MOSFET N-CH 30V 65A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD17327Q5A 1030600-CSD17327Q5A 296-CSD17327Q5ADKR-ND 278-CSD17327Q5A CSD17327Q5A CSD17327Q5A
Product Name CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17327Q5A Single FETs, MOSFETs 30V 15.5mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
rDS(on) 0.0155 ohms
IDSS 85000 milliamps
QG 2.8 nC
Unlock Full Specs
to access all available technical data