Littelfuse, Inc. 200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFK24N100Q3

Description
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qg and Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance
Request a Quote
Description
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qg and Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFK24N100Q3 is an N-channel enhancement mode MOSFET designed for high-power switching applications, rated at 1000 V drain-to-source voltage and 24 A continuous drain current. It features a TO-264 package with a weight of 10 g and a maximum junction temperature of 150°C. The device has a maximum on-resistance of 440 mΩ at 25°C, a fast intrinsic rectifier with reverse recovery time of 300 ns, and an avalanche energy rating of 2 J. It supports a dv/dt of up to 50 V/ns and complies with RoHS standards. The package offers low intrinsic gate resistance and low inductance for efficient switching performance.

Datasheet Summary
Powered by GS/AI

The IXFK24N100Q3 is an N-channel enhancement mode MOSFET designed for high-power switching applications, rated at 1000 V drain-to-source voltage and 24 A continuous drain current. It features a TO-264 package with a weight of 10 g and a maximum junction temperature of 150°C. The device has a maximum on-resistance of 440 mΩ at 25°C, a fast intrinsic rectifier with reverse recovery time of 300 ns, and an avalanche energy rating of 2 J. It supports a dv/dt of up to 50 V/ns and complies with RoHS standards. The package offers low intrinsic gate resistance and low inductance for efficient switching performance.

Suppliers

Company
Product
Description
Supplier Links
200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFK24N100Q3 - Littelfuse, Inc.
Rosemont, IL, United States
200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFK24N100Q3
200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFK24N100Q3
The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qg and Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance

The Q3-Class series Power MOSFETs provide the end-user with a broad range of devices that demonstrate exceptional power switching performance, excellent thermal characteristics, enhanced device ruggedness, and high energy efficiency. Available with drain-to-source voltage ratings of 200V–1000V and drain current ratings of 10A–100A, the Q3-Class series features an optimized combination of low on-state resistance (Rdson) and gate charge (Qg), resulting in a substantial reduction in both the conduction and switching loss of the device.Power switching capabilities and device ruggedness are further enhanced through the utilization of our proven HiPerFETTM process, yielding a device with a fast intrinsic rectifier which provides for low reverse recovery charge (Qrr) while enhancing the commutating dV/dt ratings (up to 50V/ns) of the device. Advantages: Easy to Mount High Power Density Space savings Low Rdson per silicon area Low Qg and Qgd Excellent dV/dt performance High Speed Switching Fast intrinsic Rectifier Low Intrinsic Gate Resistance High Avalanche Energy Capabilities Excellent Thermal Performance

Supplier's Site Datasheet
MOSFETs - 8011405P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8011405P
MOSFETs 8011405P
MOSFET N-Ch 1000V 24A Q3 HiPerFET TO264

MOSFET N-Ch 1000V 24A Q3 HiPerFET TO264

Supplier's Site
MOSFETs - 8011405 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8011405
MOSFETs 8011405
MOSFET N-Ch 1000V 24A Q3 HiPerFET TO264

MOSFET N-Ch 1000V 24A Q3 HiPerFET TO264

Supplier's Site
MOSFETs - 1684701 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684701
MOSFETs 1684701
MOSFET N-Ch 1000V 24A Q3 HiPerFET TO264

MOSFET N-Ch 1000V 24A Q3 HiPerFET TO264

Supplier's Site
Singapore, Singapore
N-Channel 1000V 24A MOSFET Transistor
278-IXFK24N100Q3
N-Channel 1000V 24A MOSFET Transistor 278-IXFK24N100Q3
N-Channel MOSFET, 1000V, 24A, TO-264 Product overview: IXFK24N100Q3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK24N100Q3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 1000V, 24A, TO-264 Product overview: IXFK24N100Q3 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1000V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK24N100Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 1Kv, 24A, To-264; Transistor Polarity Ixys Semiconductor - 02AC9806 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 24A, To-264; Transistor Polarity Ixys Semiconductor
02AC9806
Mosfet, N-Ch, 1Kv, 24A, To-264; Transistor Polarity Ixys Semiconductor 02AC9806
MOSFET, N-CH, 1KV, 24A, TO-264; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:1kV; On Resistance Rds(on):0.44ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:6.5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 1KV, 24A, TO-264; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:1kV; On Resistance Rds(on):0.44ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:6.5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK24N100Q3 8011405P 8011405 278-IXFK24N100Q3 02AC9806
Product Name 200V - 1100V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) MOSFETs MOSFETs N-Channel 1000V 24A MOSFET Transistor Mosfet, N-Ch, 1Kv, 24A, To-264; Transistor Polarity Ixys Semiconductor
Polarity N-Channel N-Channel
Package Type TO-264 TO-264 To-264 TO-3
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -9000 milliamps
View Details
7 suppliers
 - 1ED3830MU12MXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers