Littelfuse, Inc. 24 V Bidirectional 250 W Discrete TVS Diode IXFK100N65X2

Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Description
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFK100N65X2 is an N-channel enhancement mode MOSFET rated for 650 V drain-source voltage and 100 A continuous drain current, designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is housed in a TO-264 package weighing 10 g, with a maximum junction temperature of 150°C. The device features a typcial on-resistance of 30 mΩ at 25°C, an avalanche energy rating of 3.5 J, and a peak pulsed drain current of 200 A. It includes a fast intrinsic diode with a reverse recovery charge of 1.7 μC at 50 A and a reverse recovery time of 200 ns. The part is avalanche rated, has low package inductance, and supports a maximum dv/dt of 50 V/ns.

Datasheet Summary
Powered by GS/AI

The IXFK100N65X2 is an N-channel enhancement mode MOSFET rated for 650 V drain-source voltage and 100 A continuous drain current, designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is housed in a TO-264 package weighing 10 g, with a maximum junction temperature of 150°C. The device features a typcial on-resistance of 30 mΩ at 25°C, an avalanche energy rating of 3.5 J, and a peak pulsed drain current of 200 A. It includes a fast intrinsic diode with a reverse recovery charge of 1.7 μC at 50 A and a reverse recovery time of 200 ns. The part is avalanche rated, has low package inductance, and supports a maximum dv/dt of 50 V/ns.

Suppliers

Company
Product
Description
Supplier Links
24 V Bidirectional 250 W Discrete TVS Diode - IXFK100N65X2 - Littelfuse, Inc.
Rosemont, IL, United States
24 V Bidirectional 250 W Discrete TVS Diode
IXFK100N65X2
24 V Bidirectional 250 W Discrete TVS Diode IXFK100N65X2
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages

Supplier's Site Datasheet
MOSFETs - 9171429 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171429
MOSFETs 9171429
N-ch X2 Series MOSFET 650V 100A TO-264P

N-ch X2 Series MOSFET 650V 100A TO-264P

Supplier's Site
MOSFETs - 9171429P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9171429P
MOSFETs 9171429P
N-ch X2 Series MOSFET 650V 100A TO-264P

N-ch X2 Series MOSFET 650V 100A TO-264P

Supplier's Site
MOSFETs - 1684813 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1684813
MOSFETs 1684813
N-ch X2 Series MOSFET 650V 100A TO-264P

N-ch X2 Series MOSFET 650V 100A TO-264P

Supplier's Site
Singapore, Singapore
MOSFET Transistor
278-IXFK100N65X2
MOSFET Transistor 278-IXFK100N65X2
Power Field-Effect Transistor, Product overview: IXFK100N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK100N65X2 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: IXFK100N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK100N65X2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 100A, To-246P; Channel Type Ixys Semiconductor - 02AC9804 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 100A, To-246P; Channel Type Ixys Semiconductor
02AC9804
Mosfet, N-Ch, 650V, 100A, To-246P; Channel Type Ixys Semiconductor 02AC9804
MOSFET, N-CH, 650V, 100A, TO-246P; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 100A, TO-246P; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK100N65X2 9171429 9171429P 278-IXFK100N65X2 02AC9804
Product Name 24 V Bidirectional 250 W Discrete TVS Diode MOSFETs MOSFETs MOSFET Transistor Mosfet, N-Ch, 650V, 100A, To-246P; Channel Type Ixys Semiconductor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 64-4051-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers