The IXFH24N80P is an N-channel enhancement mode MOSFET designed for high-power switching applications, featuring a fast intrinsic diode and avalanche rating. It is packaged in a TO-247 case, measuring 20.32 mm in length and 8.72 mm in width. The device has a drain-source breakdown voltage of 800 V, a continuous drain current rating of 24 A at 25°C, and a drain-source on-resistance of 400 mΩ at 10 V gate voltage. It supports an unclamped inductive switching energy of 50 mJ and operates with a junction temperature range of -55°C to 150°C. The device meets the AEC-Q200 automotive qualification standard and is RoHS compliant. Its low gate charge and low package inductance enable efficient drive control and reduced losses in high-frequency circuits.
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Power Field-Effect Transistor, 24A I(D), 800V, 0.4ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, PLASTIC PACKAGE-3 Product overview: IXFH24N80P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 800V, 0.4ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24A, 800V, 0.4ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH24N80P can be used for catalog matching and distributor lookup.
MOSFET, N, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:24A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Power Dissipation:650W RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH24N80P | 194079 | 194079P | 278-IXFH24N80P | 58M7597 |
| Product Name | 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) | MOSFETs | MOSFETs | N-Channel 24A 800V 0.4ohm MOSFET Transistor | Mosfet, N, To-247; Channel Type Ixys Semiconductor |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-247; TO-247 | TO-247; To-247ad | TO-247; TO-247 | TO-3; TO-247 | |
| MOSFET Operating Mode | Enhancement |