Texas Instruments CSD18534Q5A 60V N-Channel NexFET Power? MOSFET CSD18534Q5AT

Description
60V N-Channel NexFET Power? MOSFET 8-VSONP -55 to 150
Request a Quote
Description
60V N-Channel NexFET Power? MOSFET 8-VSONP -55 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CSD18534Q5AT is a 60 V N-channel NexFET power MOSFET in an 8-pin VSONP (5 mm × 6 mm) plastic package, designed for DC-DC conversion, synchronous rectification, and motor control applications. It has a maximum continuous drain current of 50 A at TC = 25°C and 69 A at TC = 125°C, with a typical on-resistance of 7.8 mΩ at VGS = 10 V and 9.9 mΩ at VGS = 4.5 V. The total gate charge is 17 nC at VGS = 10 V, with a gate-to-drain charge of 3.5 nC. The device is rated for a junction temperature range of -55°C to 150°C, has a single-pulse avalanche energy of 80 mJ, and meets RoHS and halogen-free requirements. It is supplied in a 7-inch reel with tape-and-reel packaging.

Datasheet Summary
Powered by GS/AI

CSD18534Q5AT is a 60 V N-channel NexFET power MOSFET in an 8-pin VSONP (5 mm × 6 mm) plastic package, designed for DC-DC conversion, synchronous rectification, and motor control applications. It has a maximum continuous drain current of 50 A at TC = 25°C and 69 A at TC = 125°C, with a typical on-resistance of 7.8 mΩ at VGS = 10 V and 9.9 mΩ at VGS = 4.5 V. The total gate charge is 17 nC at VGS = 10 V, with a gate-to-drain charge of 3.5 nC. The device is rated for a junction temperature range of -55°C to 150°C, has a single-pulse avalanche energy of 80 mJ, and meets RoHS and halogen-free requirements. It is supplied in a 7-inch reel with tape-and-reel packaging.

Suppliers

Company
Product
Description
Supplier Links
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Dallas, TX, United States
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET
CSD18534Q5AT
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET CSD18534Q5AT
60V N-Channel NexFET Power? MOSFET 8-VSONP -55 to 150

60V N-Channel NexFET Power? MOSFET 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - 296-50719-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-50719-2-ND
Single FETs, MOSFETs 296-50719-2-ND
N-Channel 60V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-50719-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-50719-6-ND
Single FETs, MOSFETs 296-50719-6-ND
N-Channel 60V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-50719-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-50719-1-ND
Single FETs, MOSFETs 296-50719-1-ND
N-Channel 60V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 60V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Singapore, Singapore
60V 9.8mOhm MOSFET Transistor
278-CSD18534Q5AT
60V 9.8mOhm MOSFET Transistor 278-CSD18534Q5AT
60V N-Ch MOSFET, 9.8mOhm, SON5x6, 1-Element, 5-Terminal Product overview: CSD18534Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18534Q5AT can be used for catalog matching and distributor lookup.

60V N-Ch MOSFET, 9.8mOhm, SON5x6, 1-Element, 5-Terminal Product overview: CSD18534Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 9.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 9.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18534Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534Q5AT - 867365-CSD18534Q5AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534Q5AT
867365-CSD18534Q5AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534Q5AT 867365-CSD18534Q5AT
Manufacturer: Texas Instruments Win Source Part Number: 867365-CSD18534Q5AT Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD18534 Categories: Discrete Semiconductor Products Case / Package: 8-VSONP (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-50719-1, 296-50719-2, CSD18534Q5AT-ND, 296-50719-6

Manufacturer: Texas Instruments
Win Source Part Number: 867365-CSD18534Q5AT
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 50A (Ta) 3.1W (Ta), 77W (Tc) Surface Mount 8-VSONP (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD18534
Categories: Discrete Semiconductor Products
Case / Package: 8-VSONP (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-50719-1, 296-50719-2, CSD18534Q5AT-ND, 296-50719-6

Buy Now Datasheet
Single FETs, MOSFETs - CSD18534Q5AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18534Q5AT
Single FETs, MOSFETs CSD18534Q5AT
MOSFET N-CHANNEL 60V 50A 8VSON

MOSFET N-CHANNEL 60V 50A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V,N-Ch NexFET Pwr MOSFET

MOSFET 60V,N-Ch NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18534Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18534Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18534Q5AT
MOSFET N-CHANNEL 60V 50A 8VSON

MOSFET N-CHANNEL 60V 50A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number CSD18534Q5AT 296-50719-2-ND 278-CSD18534Q5AT 867365-CSD18534Q5AT CSD18534Q5AT CSD18534Q5AT CSD18534Q5AT
Product Name CSD18534Q5A 60V N-Channel NexFET Power? MOSFET Single FETs, MOSFETs 60V 9.8mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18534Q5AT Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
IDSS 81000 milliamps 50000 milliamps
VGS(off) 20 volts
rDS(on) 0.0124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 71000 milliamps
View Details
7 suppliers
CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers