The IXFA34N65X2 is an N-channel enhancement mode Power MOSFET rated for 650 V drain-source voltage and 34 A continuous drain current at 25°C, designed for switch-mode and resonant-mode power supplies, DC-DC converters, PFC circuits, and motor drives. It is packaged in a TO-263 case with a weight of 2.5 g and features a maximum junction temperature of 150°C. The device has a maximum on-resistance of 100 mΩ at 10 V gate-source voltage and 17 A drain current, and is avalanche rated with an energy rating of 1 J. It meets international standard package requirements and has low package inductance, low gate charge, and robust dv/dt performance up to 50 V/ns. The part is rated for operating temperatures from -55°C to 150°C and has a lead soldering temperature limit of 300°C for 10 seconds.
Developed using the charge compensation principle and proprietary process technology, these new devices exhibit the lowest on-state resistances, along with low gate charges and superior dv/dt performance. Their avalanche capability also enhances the device ruggedness. In addition, thanks to the fast soft-recovery body diode, the Ultra-Junction MOSFETs help reduce switching losses and electromagnetic interference (EMI). Advantages: Higher efficiency High power density Easy to mount Space savings Ultra low on-resistance RDS(ON) and gate charge Qg Fast body diode dv/dt ruggedness Avalanche rated Low package inductance International standard packages
Power Field-Effect Transistor, Product overview: IXFA34N65X2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFA34N65X2 can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFA34N65X2 | 278-IXFA34N65X2 |
| Product Name | 24 V Bidirectional 250 W Discrete TVS Diode | MOSFET Transistor |
| Polarity | N-Channel |