Manufacturer: Schurter Inc.
Win Source Part Number: 853933-1301.9319.24
Series: LSH
Features: Tactile Switch
Package: Reel - TR
Family Name: 1301.9319
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 400
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 486-3862-1, 486-3862-2, 486-3862-6, 1301.9319.24-ND
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches SHORT TRAVEL SWITCH 6X6, 9.5MM
SWITCH TACTILE SPST-NO 0.05A 12V
TACTILE SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:LSH Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 853933-1301.9319.24 | 486-3862-1-ND | 486-3862-2-ND | 1301.9319.24 | 1301.9319.24 | 10J1570 |
| Product Name | Tactile Switches - 1301.9319.24 | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switch, Spst, 0.05A, 12Vdc, Smd; Product Range Schurter |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |