TE Connectivity Tactile Switches 1571262-4

Description
Body Features Actuator Color : Black Actuator Force : 220 G  [7.76 OZ ] Actuator Material : LCP Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : LCP Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : 1.7 MM  [.067 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Reel & Box Product Type Features Actuator Style : Side Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 220 G  [7.76 OZ ] Actuator Material : LCP Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : LCP Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : 1.7 MM  [.067 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Reel & Box Product Type Features Actuator Style : Side Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571262-4 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1571262-4
Tactile Switches 1571262-4
Body Features Actuator Color : Black Actuator Force : 220 G  [7.76 OZ ] Actuator Material : LCP Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : LCP Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Number of Actuators : Single Operating Function : Off (On) Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Product Height : 1.7 MM  [.067 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Reel & Box Product Type Features Actuator Style : Side Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Force : 220 G  [7.76 OZ ]
  • Actuator Material : LCP
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : LCP
  • Cover Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Product Height : 1.7 MM  [.067 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Reel & Box

Product Type Features


  • Actuator Style : Side Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Leg Style : SMD Pads
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet
Tactile Switches - 450-1571262-4TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1571262-4TR-ND
Tactile Switches 450-1571262-4TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - 450-1571262-4DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1571262-4DKR-ND
Tactile Switches 450-1571262-4DKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 450-1571262-4CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1571262-4CT-ND
Tactile Switches 450-1571262-4CT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 1571262-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1571262-4
Tactile Switches 1571262-4
Tactile Switches SWITCH,TACTILE,SMT W/BOSS

Tactile Switches SWITCH,TACTILE,SMT W/BOSS

Buy Now Datasheet
Switches - Tactile Switches - 1571262-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1571262-4
Switches - Tactile Switches 1571262-4
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571262-4 450-1571262-4TR-ND 450-1571262-4CT-ND 1571262-4 1571262-4
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Extended Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Off (On) Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg)
Max. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Product Range Te Connectivity - 32AC5100 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Tactile Switches - 1825910-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
9 suppliers
Product Range Te Connectivity - 28AC7562 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Tactile Switches - 2337234-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details