Tactile Switch SPST-NO Top Actuated Surface Mount
Pushbutton Switches SMS IP67 GULLWING
SWITCH TACTILE SPST-NO 0.05A 42V
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:SMS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:220gf; Contact Rating:50mA at 42VDC; IP Rating:IP67 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 486-3682-ND | 1241.1618.11 | 1241.1618.11 | 23B7178 |
| Product Name | Tactile Switches | Pushbutton Switches | Switches - Tactile Switches | Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range Schurter |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 11.40mm x 11.40mm |